NIC Components Corp. Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50C5232CTRF

Description
RES, 52K3, 0.25%, 0.5W, 2512, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 0.25%, 0.5W, 2512, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH3013
Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH3013
RES, 52K3, 0.25%, 0.5W, 2512, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 52K3, 0.25%, 0.5W, 2512, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH2258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH2258
Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH2258
RES, 52K3, 0.25%, 0.5W, 2512, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 52K3, 0.25%, 0.5W, 2512, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3013
Product Name Res, 52K3, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details