NIC Components Corp. Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50C2001NTRF

Description
RES, 2K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH7974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH7974
Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH7974
RES, 2K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 20AH9885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
20AH9885
Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 20AH9885
RES, 2K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH7974
Product Name Res, 2K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers