NIC Components Corp. Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50C1650DTRF

Description
RES, 165R, 0.25%, 0.5W, 2512, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 0.25%, 0.5W, 2512, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 21AH2199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
21AH2199
Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 21AH2199
RES, 165R, 0.25%, 0.5W, 2512, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 165R, 0.25%, 0.5W, 2512, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH7965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH7965
Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH7965
RES, 165R, 0.25%, 0.5W, 2512, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 165R, 0.25%, 0.5W, 2512, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH2199
Product Name Res, 165R, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details