NIC Components Corp. Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50C12R4CTRF

Description
RES, 12R4, 0.25%, 0.5W, 2512, THIN FILM; Resistance:12.4ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 12R4, 0.25%, 0.5W, 2512, THIN FILM; Resistance:12.4ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 26AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
26AH3629
Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 26AH3629
RES, 12R4, 0.25%, 0.5W, 2512, THIN FILM; Resistance:12.4ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R4, 0.25%, 0.5W, 2512, THIN FILM; Resistance:12.4ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 12AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
12AH2842
Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 12AH2842
RES, 12R4, 0.25%, 0.5W, 2512, THIN FILM; Resistance:12.4ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R4, 0.25%, 0.5W, 2512, THIN FILM; Resistance:12.4ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3629
Product Name Res, 12R4, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details