NIC Components Corp. Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50C1213CTRF

Description
RES, 121K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 15AH3862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
15AH3862
Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 15AH3862
RES, 121K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 121K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH4906
Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH4906
RES, 121K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 121K, 0.25%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH3862
Product Name Res, 121K, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details