NIC Components Corp. Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50B2553NTRF

Description
RES, 255K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 255K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 14AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
14AH4292
Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 14AH4292
RES, 255K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 255K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 16AH6979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
16AH6979
Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 16AH6979
RES, 255K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 255K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH4292
Product Name Res, 255K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details