NIC Components Corp. Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50B1873DTRF

Description
RES, 187K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 187K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 26AH5417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
26AH5417
Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 26AH5417
RES, 187K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 187K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 09AH5464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
09AH5464
Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 09AH5464
RES, 187K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 187K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH5417
Product Name Res, 187K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details