NIC Components Corp. Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50B1370CTRF

Description
RES, 137R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 137R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH6995
Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH6995
RES, 137R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 137R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 09AH5434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
09AH5434
Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 09AH5434
RES, 137R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 137R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH6995
Product Name Res, 137R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details