NIC Components Corp. Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50B1213NTRF

Description
RES, 121K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 121K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 15AH0135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
15AH0135
Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 15AH0135
RES, 121K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 121K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 27AH4352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
27AH4352
Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 27AH4352
RES, 121K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 121K, 0.1%, 0.5W, 2512, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH0135
Product Name Res, 121K, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers