NIC Components Corp. Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50B11R0CTRF

Description
RES, 11R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 11R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 20AH5502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
20AH5502
Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 20AH5502
RES, 11R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 11R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 11AH4909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
11AH4909
Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 11AH4909
RES, 11R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 11R, 0.1%, 0.5W, 2512, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH5502
Product Name Res, 11R, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details