NIC Components Corp. Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50B1072BTRF

Description
RES, 10K7, 0.1%, 0.5W, 2512, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.1%, 0.5W, 2512, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH4848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH4848
Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH4848
RES, 10K7, 0.1%, 0.5W, 2512, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.5W, 2512, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 11AH4907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
11AH4907
Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components 11AH4907
RES, 10K7, 0.1%, 0.5W, 2512, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.5W, 2512, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH4848
Product Name Res, 10K7, 0.1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details