NIC Components Corp. Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50A2550STRF

Description
RES, 255R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:255ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 255R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:255ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH7689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH7689
Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH7689
RES, 255R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:255ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 255R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:255ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components - 21AH1901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
21AH1901
Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components 21AH1901
RES, 255R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:255ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 255R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:255ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH7689
Product Name Res, 255R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details