NIC Components Corp. Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50A2370BTRF

Description
RES, 237R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 237R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components - 17AH2195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
17AH2195
Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components 17AH2195
RES, 237R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 237R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH7686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH7686
Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH7686
RES, 237R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 237R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH2195
Product Name Res, 237R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers