NIC Components Corp. Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50A1210BTRF

Description
RES, 121R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 121R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components - 17AH2133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
17AH2133
Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components 17AH2133
RES, 121R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 121R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components - 12AH7683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
12AH7683
Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components 12AH7683
RES, 121R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 121R, 0.05%, 0.5W, 2512, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.05%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH2133
Product Name Res, 121R, 0.05%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details