NIC Components Corp. Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25T9090BTRF

Description
RES, 909R, 0.01%, 0.25W, 2010, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.01%, 0.25W, 2010, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH5192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH5192
Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH5192
RES, 909R, 0.01%, 0.25W, 2010, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 909R, 0.01%, 0.25W, 2010, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH2106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH2106
Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH2106
RES, 909R, 0.01%, 0.25W, 2010, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 909R, 0.01%, 0.25W, 2010, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH5192
Product Name Res, 909R, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details