NIC Components Corp. Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25T4993CTRF

Description
RES, 499K, 0.01%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 0.01%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 10AH4939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
10AH4939
Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 10AH4939
RES, 499K, 0.01%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499K, 0.01%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 16AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
16AH6695
Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 16AH6695
RES, 499K, 0.01%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499K, 0.01%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH4939
Product Name Res, 499K, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details