NIC Components Corp. Chip Resistor - Surface Mount - NTR25T4023CTRF NTR25T4023CTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195318-NTR25T4023CT RF Packaging: Tape & Reel Contact Plating: Tin Tolerance: 0.01 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 402 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195318-NTR25T4023CT RF Packaging: Tape & Reel Contact Plating: Tin Tolerance: 0.01 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 402 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NTR25T4023CTRF - 1195318-NTR25T4023CTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR25T4023CTRF
1195318-NTR25T4023CTRF
Chip Resistor - Surface Mount - NTR25T4023CTRF 1195318-NTR25T4023CTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195318-NTR25T4023CT RF Packaging: Tape & Reel Contact Plating: Tin Tolerance: 0.01 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 402 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195318-NTR25T4023CTRF
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 0.01 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 402 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1195318-NTR25T4023CTRF
Product Name Chip Resistor - Surface Mount - NTR25T4023CTRF
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 402000 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers