NIC Components Corp. Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25T3161CTRF

Description
RES, 3K16, 0.01%, 0.25W, 2010, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 0.01%, 0.25W, 2010, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 20AH7083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
20AH7083
Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 20AH7083
RES, 3K16, 0.01%, 0.25W, 2010, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K16, 0.01%, 0.25W, 2010, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 15AH3306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
15AH3306
Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 15AH3306
RES, 3K16, 0.01%, 0.25W, 2010, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K16, 0.01%, 0.25W, 2010, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH7083
Product Name Res, 3K16, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details