NIC Components Corp. Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25T1021CTRF

Description
RES, 1K02, 0.01%, 0.25W, 2010, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.01%, 0.25W, 2010, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 28AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
28AH0079
Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 28AH0079
RES, 1K02, 0.01%, 0.25W, 2010, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K02, 0.01%, 0.25W, 2010, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components - 22AH4744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
22AH4744
Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components 22AH4744
RES, 1K02, 0.01%, 0.25W, 2010, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K02, 0.01%, 0.25W, 2010, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH0079
Product Name Res, 1K02, 0.01%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers