NIC Components Corp. Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25F8452CTRF

Description
RES, 84K5, 1%, 0.25W, 2010, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 1%, 0.25W, 2010, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 20AH9648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
20AH9648
Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 20AH9648
RES, 84K5, 1%, 0.25W, 2010, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 84K5, 1%, 0.25W, 2010, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 10AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
10AH4809
Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 10AH4809
RES, 84K5, 1%, 0.25W, 2010, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 84K5, 1%, 0.25W, 2010, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH9648
Product Name Res, 84K5, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details