NIC Components Corp. Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25F8253CTRF

Description
RES, 825K, 1%, 0.25W, 2010, THIN FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 825K, 1%, 0.25W, 2010, THIN FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 27AH1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
27AH1073
Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 27AH1073
RES, 825K, 1%, 0.25W, 2010, THIN FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 825K, 1%, 0.25W, 2010, THIN FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 11AH2673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
11AH2673
Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 11AH2673
RES, 825K, 1%, 0.25W, 2010, THIN FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 825K, 1%, 0.25W, 2010, THIN FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH1073
Product Name Res, 825K, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details