NIC Components Corp. Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25F2R80DTRF

Description
RES, 2R8, 1%, 0.25W, 2010, THIN FILM; Resistance:2.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R8, 1%, 0.25W, 2010, THIN FILM; Resistance:2.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 11AH7350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
11AH7350
Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 11AH7350
RES, 2R8, 1%, 0.25W, 2010, THIN FILM; Resistance:2.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2R8, 1%, 0.25W, 2010, THIN FILM; Resistance:2.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 20AH5020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
20AH5020
Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 20AH5020
RES, 2R8, 1%, 0.25W, 2010, THIN FILM; Resistance:2.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2R8, 1%, 0.25W, 2010, THIN FILM; Resistance:2.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH7350
Product Name Res, 2R8, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers