NIC Components Corp. Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25F2800DTRF

Description
RES, 280R, 1%, 0.25W, 2010, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 1%, 0.25W, 2010, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 14AH7434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
14AH7434
Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 14AH7434
RES, 280R, 1%, 0.25W, 2010, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 280R, 1%, 0.25W, 2010, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 22AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
22AH4719
Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 22AH4719
RES, 280R, 1%, 0.25W, 2010, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 280R, 1%, 0.25W, 2010, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH7434
Product Name Res, 280R, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details