NIC Components Corp. Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25F1244DTRF

Description
RES, 1M24, 1%, 0.25W, 2010, THIN FILM; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 1M24, 1%, 0.25W, 2010, THIN FILM; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 20AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
20AH4995
Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 20AH4995
RES, 1M24, 1%, 0.25W, 2010, THIN FILM; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1M24, 1%, 0.25W, 2010, THIN FILM; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site
Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH5038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH5038
Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH5038
RES, 1M24, 1%, 0.25W, 2010, THIN FILM; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1M24, 1%, 0.25W, 2010, THIN FILM; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH4995
Product Name Res, 1M24, 1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details