NIC Components Corp. Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25D7870CTRF

Description
RES, 787R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 787R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components - 11AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
11AH2605
Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components 11AH2605
RES, 787R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 787R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH1779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH1779
Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH1779
RES, 787R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 787R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH2605
Product Name Res, 787R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details