NIC Components Corp. Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25D43R2NTRF

Description
RES, 43R2, 0.5%, 0.25W, 2010, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 43R2, 0.5%, 0.25W, 2010, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH2703
Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH2703
RES, 43R2, 0.5%, 0.25W, 2010, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R2, 0.5%, 0.25W, 2010, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH1733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH1733
Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH1733
RES, 43R2, 0.5%, 0.25W, 2010, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R2, 0.5%, 0.25W, 2010, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH2703
Product Name Res, 43R2, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details