NIC Components Corp. Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25D34R0NTRF

Description
RES, 34R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 34R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH1712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH1712
Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH1712
RES, 34R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 34R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components - 12AH5260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
12AH5260
Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components 12AH5260
RES, 34R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 34R, 0.5%, 0.25W, 2010, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH1712
Product Name Res, 34R, 0.5%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers