NIC Components Corp. Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C7680CTRF

Description
RES, 768R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 768R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH0004
Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH0004
RES, 768R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 768R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH9247
Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH9247
RES, 768R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 768R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:768ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0004
Product Name Res, 768R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details