NIC Components Corp. Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C5903DTRF

Description
RES, 590K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 590K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 590K, 0.25%, 0.25W, 2010, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 590 kΩ with a tolerance of ±0.25%, making it suitable for precision circuits. The power rating is 0.25W at 70°C, with a maximum working voltage of 150V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high reliability. It is RoHS compliant, ensuring it meets environmental standards. The 2010 case size is compatible with standard PCB layouts, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 590K, 0.25%, 0.25W, 2010, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 590 kΩ with a tolerance of ±0.25%, making it suitable for precision circuits. The power rating is 0.25W at 70°C, with a maximum working voltage of 150V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high reliability. It is RoHS compliant, ensuring it meets environmental standards. The 2010 case size is compatible with standard PCB layouts, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 15AH2727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
15AH2727
Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 15AH2727
RES, 590K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 590K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH9239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH9239
Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH9239
RES, 590K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 590K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH2727
Product Name Res, 590K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 590000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details