NIC Components Corp. Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C3320NTRF

Description
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 15AH5783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
15AH5783
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 15AH5783
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 22AH2182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
22AH2182
Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 22AH2182
RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 332R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH5783
Product Name Res, 332R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details