NIC Components Corp. Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C2870BTRF

Description
RES, 287R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:287ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 287R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:287ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 16AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
16AH4719
Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 16AH4719
RES, 287R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:287ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 287R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:287ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH7150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH7150
Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH7150
RES, 287R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:287ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 287R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:287ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH4719
Product Name Res, 287R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers