NIC Components Corp. Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C2802CTRF

Description
RES, 28K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 20AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
20AH4722
Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 20AH4722
RES, 28K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 28K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 10AH9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
10AH9929
Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 10AH9929
RES, 28K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 28K, 0.25%, 0.25W, 2010, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH4722
Product Name Res, 28K, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details