NIC Components Corp. Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C2052BTRF

Description
RES, 20K5, 0.25%, 0.25W, 2010, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 0.25%, 0.25W, 2010, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH9189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH9189
Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH9189
RES, 20K5, 0.25%, 0.25W, 2010, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K5, 0.25%, 0.25W, 2010, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 15AH2630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
15AH2630
Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 15AH2630
RES, 20K5, 0.25%, 0.25W, 2010, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K5, 0.25%, 0.25W, 2010, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9189
Product Name Res, 20K5, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details