NIC Components Corp. Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25C1740NTRF

Description
RES, 174R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 174R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 27AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
27AH6954
Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 27AH6954
RES, 174R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 174R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH4898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH4898
Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH4898
RES, 174R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 174R, 0.25%, 0.25W, 2010, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH6954
Product Name Res, 174R, 0.25%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details