NIC Components Corp. Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B6R19BTRF

Description
RES, 6R19, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.19ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 6R19, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.19ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH0118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH0118
Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH0118
RES, 6R19, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.19ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 6R19, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.19ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 11AH2340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
11AH2340
Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 11AH2340
RES, 6R19, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.19ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 6R19, 0.1%, 0.25W, 2010, THIN FILM; Resistance:6.19ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH0118
Product Name Res, 6R19, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers