NIC Components Corp. Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B3160CTRF

Description
RES, 316R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 316R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 12AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
12AH5021
Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 12AH5021
RES, 316R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 316R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH9048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH9048
Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH9048
RES, 316R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 316R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH5021
Product Name Res, 316R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers