NIC Components Corp. Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B30R9DTRF

Description
RES, 30R9, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 30R9, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 16AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
16AH4476
Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 16AH4476
RES, 30R9, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH2507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH2507
Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH2507
RES, 30R9, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.25W, 2010, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH4476
Product Name Res, 30R9, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details