NIC Components Corp. Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B2000CTRF

Description
RES, 200R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 12AH7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
12AH7373
Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 12AH7373
RES, 200R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 200R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 21AH7866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
21AH7866
Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 21AH7866
RES, 200R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 200R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH7373
Product Name Res, 200R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details