NIC Components Corp. Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B1540CTRF

Description
RES, 154R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 154R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 16AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
16AH4408
Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 16AH4408
RES, 154R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 154R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH2483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH2483
Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH2483
RES, 154R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 154R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH4408
Product Name Res, 154R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details