NIC Components Corp. Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B1500CTRF

Description
RES, 150R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 150R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 10AH4149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
10AH4149
Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 10AH4149
RES, 150R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 150R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 27AH4006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
27AH4006
Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 27AH4006
RES, 150R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 150R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH4149
Product Name Res, 150R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details