NIC Components Corp. Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B1472DTRF

Description
RES, 14K7, 0.1%, 0.25W, 2010, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 0.1%, 0.25W, 2010, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH8991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH8991
Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH8991
RES, 14K7, 0.1%, 0.25W, 2010, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.25W, 2010, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH4819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH4819
Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH4819
RES, 14K7, 0.1%, 0.25W, 2010, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.25W, 2010, THIN FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH8991
Product Name Res, 14K7, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details