NIC Components Corp. Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25B1370CTRF

Description
RES, 137R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 137R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 11AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
11AH4208
Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 11AH4208
RES, 137R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 137R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH8984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH8984
Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH8984
RES, 137R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 137R, 0.1%, 0.25W, 2010, THIN FILM; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH4208
Product Name Res, 137R, 0.1%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details