NIC Components Corp. Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A6490BTRF

Description
RES, 649R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH4808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH4808
Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH4808
RES, 649R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 649R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 21AH5046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
21AH5046
Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 21AH5046
RES, 649R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 649R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:649ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4808
Product Name Res, 649R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details