NIC Components Corp. Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A4993DTRF

Description
RES, 499K, 0.05%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 0.05%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 12AH9789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
12AH9789
Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 12AH9789
RES, 499K, 0.05%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499K, 0.05%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 21AH6111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
21AH6111
Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 21AH6111
RES, 499K, 0.05%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499K, 0.05%, 0.25W, 2010, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH9789
Product Name Res, 499K, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details