NIC Components Corp. Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A4532CTRF

Description
RES, 45K3, 0.05%, 0.25W, 2010, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.05%, 0.25W, 2010, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 18AH6564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
18AH6564
Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 18AH6564
RES, 45K3, 0.05%, 0.25W, 2010, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 45K3, 0.05%, 0.25W, 2010, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 13AH4786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
13AH4786
Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 13AH4786
RES, 45K3, 0.05%, 0.25W, 2010, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 45K3, 0.05%, 0.25W, 2010, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH6564
Product Name Res, 45K3, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details