NIC Components Corp. Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A4222CTRF

Description
RES, 42K2, 0.05%, 0.25W, 2010, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 0.05%, 0.25W, 2010, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH7299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH7299
Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH7299
RES, 42K2, 0.05%, 0.25W, 2010, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 42K2, 0.05%, 0.25W, 2010, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 10AH4047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
10AH4047
Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 10AH4047
RES, 42K2, 0.05%, 0.25W, 2010, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 42K2, 0.05%, 0.25W, 2010, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH7299
Product Name Res, 42K2, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details