NIC Components Corp. Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A3241BTRF

Description
RES, 3K24, 0.05%, 0.25W, 2010, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K24, 0.05%, 0.25W, 2010, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 17AH4849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
17AH4849
Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 17AH4849
RES, 3K24, 0.05%, 0.25W, 2010, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K24, 0.05%, 0.25W, 2010, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 10AH4021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
10AH4021
Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 10AH4021
RES, 3K24, 0.05%, 0.25W, 2010, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K24, 0.05%, 0.25W, 2010, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH4849
Product Name Res, 3K24, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details