NIC Components Corp. Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A11R0CTRF

Description
RES, 11R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 11R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 14AH4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
14AH4028
Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 14AH4028
RES, 11R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 11R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 16AH4107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
16AH4107
Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 16AH4107
RES, 11R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 11R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH4028
Product Name Res, 11R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details