NIC Components Corp. Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components NTR25A1050STRF

Description
RES, 105R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 15AH9539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
15AH9539
Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 15AH9539
RES, 105R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 105R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components - 26AH8811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
26AH8811
Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components 26AH8811
RES, 105R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 105R, 0.05%, 0.25W, 2010, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH9539
Product Name Res, 105R, 0.05%, 0.25W, 2010, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details