NIC Components Corp. Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12T84R5STRF

Description
RES, 84R5, 0.01%, 0.125W, 1206/THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 0.01%, 0.125W, 1206/THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 15AH9527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
15AH9527
Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 15AH9527
RES, 84R5, 0.01%, 0.125W, 1206/THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 84R5, 0.01%, 0.125W, 1206/THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 26AH8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
26AH8799
Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 26AH8799
RES, 84R5, 0.01%, 0.125W, 1206/THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 84R5, 0.01%, 0.125W, 1206/THIN FILM; Resistance:84.5ohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH9527
Product Name Res, 84R5, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details